Portescap EC-Pro PowerTool 40EC-Pro PT 44 8B 7

Description
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Description
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 44 8B brushless DC slotless motor is a 40mm diameter, 44mm long motor designed for high-speed, high-torque applications such as power tools. It operates at a nominal voltage of 18 V, delivers a maximum continuous power of 150 W, and achieves a no-load speed of 26,500 rpm at 18 V. The motor has a maximum continuous torque of 120 mNm, a phase-to-phase resistance of 0.026 ohms, and a back EMF constant of 0.67 V/1000 rpm. It features ball bearings with 16 N preload, a maximum winding temperature of 125 °C, and a thermal resistance of 1.54 °C/W. The motor weighs 230 g and includes three Hall sensors with 120° electrical phasing. The case confirms mounting via four M3 through holes with a maximum screwing length of 4 mm.

Datasheet Summary
Powered by GS/AI

The 40EC-Pro PT 44 8B brushless DC slotless motor is a 40mm diameter, 44mm long motor designed for high-speed, high-torque applications such as power tools. It operates at a nominal voltage of 18 V, delivers a maximum continuous power of 150 W, and achieves a no-load speed of 26,500 rpm at 18 V. The motor has a maximum continuous torque of 120 mNm, a phase-to-phase resistance of 0.026 ohms, and a back EMF constant of 0.67 V/1000 rpm. It features ball bearings with 16 N preload, a maximum winding temperature of 125 °C, and a thermal resistance of 1.54 °C/W. The motor weighs 230 g and includes three Hall sensors with 120° electrical phasing. The case confirms mounting via four M3 through holes with a maximum screwing length of 4 mm.

Suppliers

Company
Product
Description
Supplier Links
EC-Pro PowerTool - 40EC-Pro PT 44 8B 7 - Portescap
West Chester, PA, United States
EC-Pro PowerTool
40EC-Pro PT 44 8B 7
EC-Pro PowerTool 40EC-Pro PT 44 8B 7
EC-Pro PowerTool 40EC-Pro PT 44 The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55). Product Highlights Compact 40mm diameter by 44mm length 4 poles for higher torque Speeds up to 30,000 rpm Lower power losses results in higher efficiency No cogging torque for smooth rotation Maximized performance/price ratio Peak torque 1.1Nm during 2 seconds Applications Battery Operated Drills Nailers and Framing Systems Nutrunners Power Hand Tools Powered Screwdrivers Pruning Shears

EC-Pro PowerTool

40EC-Pro PT 44

The 40EC-Pro PT 44 brushless DC slotless motor combines numerous brushless technology benefits (longer lifetime & higher peak torque) with slotless technology benefits (higher speed – 30,000 rpm, no cogging). This makes the 40EC-Pro PT 44 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro PT 55).

Product Highlights

  • Compact 40mm diameter by 44mm length
  • 4 poles for higher torque
  • Speeds up to 30,000 rpm
  • Lower power losses results in higher efficiency
  • No cogging torque for smooth rotation
  • Maximized performance/price ratio
  • Peak torque 1.1Nm during 2 seconds

Applications

  • Battery Operated Drills
  • Nailers and Framing Systems
  • Nutrunners
  • Power Hand Tools
  • Powered Screwdrivers
  • Pruning Shears
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 40EC-Pro PT 44 8B 7
Product Name EC-Pro PowerTool
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 18.8 amps
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
Rotor Inertia 9.06E-4 oz-in-sec² (0.0064 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8929114 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
22ECT48 Ultra EC Slotless Brushless DC Motor - 22ECT48 10B 23 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22ECS45 Ultra EC Slotless Brushless DC Motor - 22ECS45 10B 38 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
22ECT35 Ultra EC Slotless Brushless DC Motor - 22ECT35 10B 80 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details