Portescap 20DAM-K Linear Actuator Stepper Motor 20DAM20D2U-K

Description
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet
Description
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20DAM-K Linear Actuator Stepper Motor - 20DAM20D2U-K - Portescap
West Chester, PA, United States
20DAM-K Linear Actuator Stepper Motor
20DAM20D2U-K
20DAM-K Linear Actuator Stepper Motor 20DAM20D2U-K
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

20DAM-K Linear Actuator Stepper Motor

20DAM-K

The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel).

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive linear actuator designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 20DAM20D2U-K
Product Name 20DAM-K Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-L Linear Actuator Stepper Motor - 26DAM40D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM40D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Motor Type Stepper
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM20D2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details