Portescap 26DBM-L Linear Actuator Stepper Motor 26DBM10D2U-L

Description
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26DBM10D2U-L is a 26 mm diameter non-captive linear actuator with a ball bearing, offering 35.6 N holding force at rated current and a 48 mm stroke length. It features a unipolar winding configuration, 48 steps per revolution, and operates at 12 VDC with a phase resistance of 84.0 Ω and phase inductance of 26.5 mH. The rated current is 0.20 A per phase, with an input power of 3.4 W. The operating ambient temperature range is -20 to +70 °C, and the maximum coil temperature is 130 °C. It is RoHS compliant, weighs 34 g, and uses AWG #28 leadwires rated for 80 °C and 150 V. Linear travel accuracy is ±1 step.

Datasheet Summary
Powered by GS/AI

The 26DBM10D2U-L is a 26 mm diameter non-captive linear actuator with a ball bearing, offering 35.6 N holding force at rated current and a 48 mm stroke length. It features a unipolar winding configuration, 48 steps per revolution, and operates at 12 VDC with a phase resistance of 84.0 Ω and phase inductance of 26.5 mH. The rated current is 0.20 A per phase, with an input power of 3.4 W. The operating ambient temperature range is -20 to +70 °C, and the maximum coil temperature is 130 °C. It is RoHS compliant, weighs 34 g, and uses AWG #28 leadwires rated for 80 °C and 150 V. Linear travel accuracy is ±1 step.

Suppliers

Company
Product
Description
Supplier Links
26DBM-L Linear Actuator Stepper Motor - 26DBM10D2U-L - Portescap
West Chester, PA, United States
26DBM-L Linear Actuator Stepper Motor
26DBM10D2U-L
26DBM-L Linear Actuator Stepper Motor 26DBM10D2U-L
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DBM-L Linear Actuator Stepper Motor

26DBM-L

The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet
Electric Actuators/Cylinders - 403-1032-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
403-1032-ND
Electric Actuators/Cylinders 403-1032-ND
STEPPER MOTOR PM LINEAR ACT 12V

STEPPER MOTOR PM LINEAR ACT 12V

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Linear Actuators Linear Actuators
Product Number 26DBM10D2U-L 403-1032-ND
Product Name 26DBM-L Linear Actuator Stepper Motor Electric Actuators/Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

20DBM-L Linear Actuator Stepper Motor - 20DBM05D3B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM40D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Motor Type Stepper
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM20D2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details