The 42DBL-K is a captive linear actuator with a 42 mm frame, offering up to 102.9 N (370 oz) of holding force at rated current. It operates via unipolar or bipolar drive, with a 24.1 mm stroke length and 48 steps per revolution. The 42DBL10C1U-K variant is a unipolar model with a 5 VDC operating voltage, 5.0 Ω resistance per phase, 3.7 mH inductance per phase, and a rated current of 1.41 A. It features ball bearings, a maximum coil temperature of 130 °C, and operates within a -20 to +70 °C ambient range. Weight is 156 g. Leadwires are AWG 26, UL 1430 rated. The part is RoHS compliant.
42DBL-K Linear Actuator Stepper Motor
42DBL-K
The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 42DBL10C1U-K |
| Product Name | 42DBL-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |