The 26DAM20D1U-L is a non-captive linear actuator with a 26 mm diameter frame, offering a 48 mm stroke length and a minimum holding force of 25 N (90 oz) at rated current when operated in unipolar mode. It features a ball bearing splice, 24 steps per revolution, and operates from 5 VDC with a phase resistance of 14.6 ohms and a phase inductance of 3.8 mH. The rated current per phase is 0.48 A, with an input power of 3.4 W. It operates from -20°C to +70°C and tolerates a maximum coil temperature of 130°C. The unit is RoHS compliant, uses AWG #28 leadwires, and weighs 34 g.
26DAM-L Linear Actuator Stepper Motor
26DAM-L
The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM20D1U-L |
| Product Name | 26DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |