Portescap Motors - AC, DC 7011906685

Description
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011906685-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011906685-ND
Motors - AC, DC 403-7011906685-ND
Brushed DC Motor Standard 10000 RPM 4.2W 6VDC

Brushed DC Motor Standard 10000 RPM 4.2W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011906685-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0056 HP
Continuous Torque 0.0 In-lbs (0.0540 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22B Series BLDC Motor - 3502 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
FRAMELESS MOTOR - 85FSP04-D03029-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
Output Power 0.3887 HP
View Details
22S78 Brush DC Coreless Motor - 22S78 208E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details