Portescap Motors - AC, DC 1011160259

Description
Brushed DC Motor Standard 10000 RPM 0.7W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 0.7W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1011160259-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1011160259-ND
Motors - AC, DC 403-1011160259-ND
Brushed DC Motor Standard 10000 RPM 0.7W 6VDC

Brushed DC Motor Standard 10000 RPM 0.7W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1011160259-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 9.38E-4 HP
Continuous Torque 0.0 In-lbs (0.0108 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1625N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
12GS88 Athlonix Brush DC Motor - 12GS88-210E.1007 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.5381 in-oz/amp (3.8 mN-m/amp)
View Details
Brushed Motors - MMP D33-455A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details