Portescap Motors - AC, DC 16G88-220E.1

Description
Brushed DC Motor Standard 11700 RPM 4.5W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 11700 RPM 4.5W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1064-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1064-ND
Motors - AC, DC 403-1064-ND
Brushed DC Motor Standard 11700 RPM 4.5W 6VDC

Brushed DC Motor Standard 11700 RPM 4.5W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1064-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0060 HP
Continuous Torque 0.0 In-lbs (0.0561 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
DC Micro Motor - BRS-370SA - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
 - PBL.4616 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 16.0 VDC
Output Power 0.0733 HP
View Details