Portescap Motors - AC, DC 3013162005

Description
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3013162005-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3013162005-ND
Motors - AC, DC 403-3013162005-ND
Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC

Brushless (BLDC) DC Motor Standard 40000 RPM 37.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3013162005-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0503 HP
Continuous Torque 0.1 In-lbs (0.1643 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Vibrating Series - VL0716N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1100 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Motors - AC, DC - 403-3011352002-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3511 HP
View Details
EPM50-38 48V 3000 RPM – GB12 12.5:1 Composite - 5038481212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details