Portescap 12GS88 Athlonix Brush DC Motor 12GS88-210E.1007

Description
12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Gas Detection and Personal Safety Insulin Pumps Miniature Pumps Model Trains Motors for Medical Pipettes Pipettes Respiratory and Ventilation Devices
Request a Quote Datasheet
Description
12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Gas Detection and Personal Safety Insulin Pumps Miniature Pumps Model Trains Motors for Medical Pipettes Pipettes Respiratory and Ventilation Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12GS88 Athlonix Brush DC Motor - 12GS88-210E.1007 - Portescap
West Chester, PA, United States
12GS88 Athlonix Brush DC Motor
12GS88-210E.1007
12GS88 Athlonix Brush DC Motor 12GS88-210E.1007
12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Gas Detection and Personal Safety Insulin Pumps Miniature Pumps Model Trains Motors for Medical Pipettes Pipettes Respiratory and Ventilation Devices

12GS88 Athlonix Brush DC Motor

12GS88 Athlonix

With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Gas Detection and Personal Safety
  • Insulin Pumps
  • Miniature Pumps
  • Model Trains
  • Motors for Medical Pipettes
  • Pipettes
  • Respiratory and Ventilation Devices
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 12GS88-210E.1007
Product Name 12GS88 Athlonix Brush DC Motor
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.5381 in-oz/amp (3.8 mN-m/amp)
Output Power 0.0016 HP
Continuous Current 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011224011-ND - DigiKey
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
35ECS80 Ultra EC Slotless Brushless DC Motor - 35ECS80 10B 14 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Motors - 8929114 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
17N78 Brush DC Coreless Motor - 17N78-207E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details