Portescap 35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 10B 14

Description
35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS80, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS80's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Power Hand Tools Vacuum Pumps
Request a Quote
Description
35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS80, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS80's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Power Hand Tools Vacuum Pumps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35ECS80 10B-14 is a 35 mm diameter, 2-pole, slotless brushless DC motor rated for a nominal voltage of 48 V, with a maximum continuous mechanical power of 330 W at 25°C, a maximum continuous torque of 193.1 mNm, and a no-load speed of 31,100 rpm. It has a phase-to-phase resistance of 0.083 ohms, an inductance of 0.047 mH, and a rotor inertia of 33 g-cm². The motor includes a temperature probe and Hall effect sensors, operates within an ambient temperature range of -30°C to +100°C, and has a maximum winding temperature limit of 150°C. The motor weighs 440 g and features ball bearings with a 9 N preload. Thermal resistance is 0.7/5.4 °C/W, and the mechanical time constant is 1.2 ms.

Datasheet Summary
Powered by GS/AI

The 35ECS80 10B-14 is a 35 mm diameter, 2-pole, slotless brushless DC motor rated for a nominal voltage of 48 V, with a maximum continuous mechanical power of 330 W at 25°C, a maximum continuous torque of 193.1 mNm, and a no-load speed of 31,100 rpm. It has a phase-to-phase resistance of 0.083 ohms, an inductance of 0.047 mH, and a rotor inertia of 33 g-cm². The motor includes a temperature probe and Hall effect sensors, operates within an ambient temperature range of -30°C to +100°C, and has a maximum winding temperature limit of 150°C. The motor weighs 440 g and features ball bearings with a 9 N preload. Thermal resistance is 0.7/5.4 °C/W, and the mechanical time constant is 1.2 ms.

Suppliers

Company
Product
Description
Supplier Links
35ECS80 Ultra EC Slotless Brushless DC Motor - 35ECS80 10B 14 - Portescap
West Chester, PA, United States
35ECS80 Ultra EC Slotless Brushless DC Motor
35ECS80 10B 14
35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 10B 14
35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS80, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS80's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 2 poles slotless Digital hall sensors 2 standard lengths available Access similar or higher torques than DC motors with much higher lifetimes Best in class speed & torque capability for BLDC motors in this size, using 2 poles design Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe Laser welded front flange Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options Applications Drills Humanoid Robot Industrial Fans Nutrunners Power Hand Tools Vacuum Pumps

35ECS80 Ultra EC Slotless Brushless DC Motor

35ECS80 Ultra EC

Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS80, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS80's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability.

Product Highlights

  • 2 poles slotless
  • Digital hall sensors
  • 2 standard lengths available
  • Access similar or higher torques than DC motors with much higher lifetimes
  • Best in class speed & torque capability for BLDC motors in this size, using 2 poles design
  • Optimized thermal behavior in repetive cycles with high peak load
  • Embedded temperature probe
  • Laser welded front flange
  • Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options

Applications

  • Drills
  • Humanoid Robot
  • Industrial Fans
  • Nutrunners
  • Power Hand Tools
  • Vacuum Pumps
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Brushless Motors
Product Number 35ECS80 10B 14
Product Name 35ECS80 Ultra EC Slotless Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 2.12 in-oz/amp (14.98 mN-m/amp)
Continuous Current 12.9 amps
Unlock Full Specs
to access all available technical data