Portescap Motors - AC, DC 3011224011

Description
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011224011-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011224011-ND
Motors - AC, DC 403-3011224011-ND
Brushless (BLDC) DC Motor Standard 20000 RPM 54W 24VDC

Brushless (BLDC) DC Motor Standard 20000 RPM 54W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 403-3011224011-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0724 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3691 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
BLDC Motor For Fan Brushless Motor Fan Components - YHD-7550 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details