Portescap 30GT2R82 Brush DC Coreless Motor 30GT2R82-234E.4

Description
30GT2R82 Brush DC Coreless Motor 30GT2R82 The 30GT2R82 offers high power density combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 90 mNm continuously and reach up to 90% efficiency. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Conveyors Diagnostic Analyzers Medical Analyzers Power Hand Tools Seat Actuation
Request a Quote Datasheet
Description
30GT2R82 Brush DC Coreless Motor 30GT2R82 The 30GT2R82 offers high power density combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 90 mNm continuously and reach up to 90% efficiency. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Conveyors Diagnostic Analyzers Medical Analyzers Power Hand Tools Seat Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30GT2R82 Brush DC Coreless Motor - 30GT2R82-234E.4 - Portescap
West Chester, PA, United States
30GT2R82 Brush DC Coreless Motor
30GT2R82-234E.4
30GT2R82 Brush DC Coreless Motor 30GT2R82-234E.4
30GT2R82 Brush DC Coreless Motor 30GT2R82 The 30GT2R82 offers high power density combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 90 mNm continuously and reach up to 90% efficiency. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Conveyors Diagnostic Analyzers Medical Analyzers Power Hand Tools Seat Actuation

30GT2R82 Brush DC Coreless Motor

30GT2R82

The 30GT2R82 offers high power density combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 90 mNm continuously and reach up to 90% efficiency.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Long brush life
  • Compact design
  • Winding possibilities
  • High acceleration
  • Low self heating

Applications

  • Conveyors
  • Diagnostic Analyzers
  • Medical Analyzers
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet
Motors - AC, DC - 403-1089-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1089-ND
Motors - AC, DC 403-1089-ND
Brushed DC Motor Standard 10000 RPM 82W 35VDC

Brushed DC Motor Standard 10000 RPM 82W 35VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category DC Motors DC Motors
Product Number 30GT2R82-234E.4 403-1089-ND
Product Name 30GT2R82 Brush DC Coreless Motor Motors - AC, DC
Commutation Brush Brush
DC Construction Coreless / Slotless
DC Voltage Range 35.0 VDC 35.0 VDC
Torque Constant 5.48 in-oz/amp (38.7 mN-m/amp)
Output Power 0.1099 HP 0.1099 HP
Unlock Full Specs
to access all available technical data

Similar Products

28LT12 Brush DC Coreless Motor - 28LT12-416E.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 32.0 VDC
View Details
26BF-2A nuvoDisc Slotless Brushless DC Flat Motor - 26BF11-2A 2A 96 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A P .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Motors - AC, DC - 403-1113165006-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0019 HP
View Details