Portescap Motors - AC, DC 1113165006

Description
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165006-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165006-ND
Motors - AC, DC 403-1113165006-ND
Brushed DC Motor Standard 10000 RPM 1.4W 6VDC

Brushed DC Motor Standard 10000 RPM 1.4W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165006-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0019 HP
Continuous Torque 0.0 In-lbs (0.0267 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3283 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
PBL42 Range - PBL42 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 4.53 to 13.17 in-oz/amp (32 to 93 mN-m/amp)
Output Power 0.0348 to 0.0563 HP
View Details
Brushed DC Motor - 110ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Motors - AC, DC - 403-1064-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0060 HP
View Details