Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.
The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
| parvalux by maxon | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | PBL42 |
| Product Name | PBL42 Range |
| Motor Type | DC Motor |
| Torque Constant | 4.53 to 13.17 in-oz/amp (32 to 93 mN-m/amp) |
| Output Power | 0.0348 to 0.0563 HP |
| Continuous Current | 1 to 2.6 amps |
| Continuous Torque | 0.5 to 0.9 In-lbs (0.6122 to 1.02 kg-cm) |