ElectroCraft PMDC Planetary Gearmotor Hansen Series 121-9

Description
The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. Dozens of ratios are available up to 2653:1. Encoders can also be added. Typical Applications Printers Plotters Pumps Fans Cutting Tools Medical Devices Robotics Beverage Dispensing Gaming/Recreational Machines
Request a Quote Datasheet
Description
The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. Dozens of ratios are available up to 2653:1. Encoders can also be added. Typical Applications Printers Plotters Pumps Fans Cutting Tools Medical Devices Robotics Beverage Dispensing Gaming/Recreational Machines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Dover, NH, United States
PMDC Planetary Gearmotor
Hansen Series 121-9
PMDC Planetary Gearmotor Hansen Series 121-9
The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. Dozens of ratios are available up to 2653:1. Encoders can also be added. Typical Applications Printers Plotters Pumps Fans Cutting Tools Medical Devices Robotics Beverage Dispensing Gaming/Recreational Machines

The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. Dozens of ratios are available up to 2653:1. Encoders can also be added.

Typical Applications

  • Printers
  • Plotters
  • Pumps
  • Fans
  • Cutting Tools
  • Medical Devices
  • Robotics
  • Beverage Dispensing
  • Gaming/Recreational Machines
Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Gearmotors
Product Number Hansen Series 121-9
Product Name PMDC Planetary Gearmotor
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details