OTT Hydromet Kipp & Zonen SUV5 UV Radiometer 0377900

Description
The SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUV-A,B or E are quired. The SUV5 has a Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.
Description
The SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUV-A,B or E are quired. The SUV5 has a Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SUV5 UV Radiometer - 0377900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SUV5 UV Radiometer
0377900
Kipp & Zonen SUV5 UV Radiometer 0377900
The SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance. The SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUV-A,B or E are quired. The SUV5 has a Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. Benefits UV spectrum Broadband UV-A and B, 280 - 400 nm is measured. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty.

The SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators.
The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance.
The SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our SUV-A,B or E are quired.
The SUV5 has a Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty.
Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy.

Benefits

UV spectrum

Broadband UV-A and B, 280 - 400 nm is measured.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0377900
Product Name Kipp & Zonen SUV5 UV Radiometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-VA 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Solar Radiation Sensor - MS - 212A UVA - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 315 to 400 nm (3150 to 4000 Å)
View Details
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor - 8910.U051 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.1600 inch (0.0 to 4.06 mm)
View Details