OTT Hydromet Kipp & Zonen CMP10 Pyranometer 0379900

Description
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.
Description
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP10 Pyranometer - 0379900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP10 Pyranometer
0379900
Kipp & Zonen CMP10 Pyranometer 0379900
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-perfor mance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an internal drying cartridge that will last for at least 10 years if the housing is not opened. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting CMP10 with the recently launched CVF4 ventilation unit. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


CMP series with the world's largest installed base

Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0379900
Product Name Kipp & Zonen CMP10 Pyranometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Lufft StaRWIS-UMB Non-Invasive Road Condition Sensor, 5 m Distance - 8711.U55 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Range of Motion Measured -58 to 140 degrees
View Details