OTT Hydromet Kipp & Zonen SHP1 Pyrheliometer 0375900

Description
The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty. Benefits Extremely low power consumption They operate from a wide range of supply voltages, making them ideal for power-critical applications, and the power input is protected against reversed polarity. The internal heating does not affect the detector performance. Smart interface This not only provides versatile outputs, but the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector. The standardised output makes it easy to interchange instruments for recalibration. Easy connection The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to PLC and SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment.
Description
The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty. Benefits Extremely low power consumption They operate from a wide range of supply voltages, making them ideal for power-critical applications, and the power input is protected against reversed polarity. The internal heating does not affect the detector performance. Smart interface This not only provides versatile outputs, but the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector. The standardised output makes it easy to interchange instruments for recalibration. Easy connection The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to PLC and SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SHP1 Pyrheliometer - 0375900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SHP1 Pyrheliometer
0375900
Kipp & Zonen SHP1 Pyrheliometer 0375900
The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options. SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits. SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol. The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty. Benefits Extremely low power consumption They operate from a wide range of supply voltages, making them ideal for power-critical applications, and the power input is protected against reversed polarity. The internal heating does not affect the detector performance. Smart interface This not only provides versatile outputs, but the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector. The standardised output makes it easy to interchange instruments for recalibration. Easy connection The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to PLC and SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment.

The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer.
The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector from -40 °C to +80 °C. The improved response time and the standardised output make it easy to interchange instruments for recalibration. Thanks to the Modbus® protocol, a range of instrument status and configuration information is available, with user-selectable options.
SHP1 pyrheliometers have extremely low power consumption so that internal heating does not affect the detector performance. They operate from a wide range of supply voltages, making them ideal for power-critical applications. The power input is protected against reversed polarity, over voltage and short-circuits.
SHP1 pyrheliometer is available in two versions, one has an analogue output of 0-1 V, the other is 4-20 mA. Both have a 2-wire RS-485 interface with Modbus® (RTU) protocol.
The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to RTU’s, PLC’s, SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment. The SHP1 is supplied with a comprehensive, traceable, calibration certificate.
SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard and SHP1 has a 5-year warranty.

Benefits

Extremely low power consumption

They operate from a wide range of supply voltages, making them ideal for power-critical applications, and the power input is protected against reversed polarity. The internal heating does not affect the detector performance.


Smart interface

This not only provides versatile outputs, but the integrated temperature sensor and digital polynomial functions also provide individual correction for the temperature sensitivity of the detector. The standardised output makes it easy to interchange instruments for recalibration.


Easy connection

The analogue outputs allow easy connection to virtually any data logger without the need for sensitive mV inputs. Modbus® interfaces directly to PLC and SCADA systems, industrial networks and controllers. A recalibrated instrument keeps the same analogue and digital measurement ranges, saving time by eliminating re-scaling of data collection equipment.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0375900
Product Name Kipp & Zonen SHP1 Pyrheliometer
Device Classification Sensor Only; Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Humidity Range Measured 0.0 to 70 (%)
View Details
Precipitation Sensor - QMR101 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
View Details