OTT Hydromet Kipp & Zonen SMP22 Pyranometer 0374940

Description
The SMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22, which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes, the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5-year warranty. The SMP22 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.
Description
The SMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22, which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes, the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5-year warranty. The SMP22 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SMP22 Pyranometer - 0374940 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SMP22 Pyranometer
0374940
Kipp & Zonen SMP22 Pyranometer 0374940
The SMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22, which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes, the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5-year warranty. The SMP22 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

The SMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that combines the new smart interface with quartz domes and sensor technology from the CMP22, which has a proven track record of decades, making it the most accurate and reliable pyranometer in the world. The SMP22 has the widest spectral range, improved directional response, and reduced thermal offsets. Because of the highest optical quality domes, the directional error is reduced below 5 W/m2. The SMP22 comes standard with RS-485 Modbus® interface and 5-year warranty. The SMP22 has an internal desiccant that will last for at least 10 years, which minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP22 with the CVF4 ventilation unit. The SMP22 has a digital interface, amplified analogue output, improved response time and individual temperature corrected measurement data. The SMP22 is supplied with individual measured cosine response data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP22 is extremely robust and comes with 5 years warranty. Thanks to standardized output and connections of every SMP22, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0374940
Product Name Kipp & Zonen SMP22 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
Kipp & Zonen CGR3 Pyrgeometer - 0359920 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details