OTT Hydromet Kipp & Zonen CHP1 Pyrheliometer 0368900

Description
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. Benefits Excellent temperature dependence As standard CHP1 comes fitted with both 10 kΩ thermistor and Pt-100 and temperature sensors; so that the small temperature dependency of sensitivity can be corrected in post-processing using the supplied test data. Excellent range The instrument has a quartz window to cover the total solar spectrum of solar radiation between 200 to 4000 nm Excellent long-term stability The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.
Description
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. Benefits Excellent temperature dependence As standard CHP1 comes fitted with both 10 kΩ thermistor and Pt-100 and temperature sensors; so that the small temperature dependency of sensitivity can be corrected in post-processing using the supplied test data. Excellent range The instrument has a quartz window to cover the total solar spectrum of solar radiation between 200 to 4000 nm Excellent long-term stability The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CHP1 Pyrheliometer - 0368900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CHP1 Pyrheliometer
0368900
Kipp & Zonen CHP1 Pyrheliometer 0368900
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate. The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors. The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker. The CHP1 is the perfect choice for high accuracy direct solar radiation measurements. Benefits Excellent temperature dependence As standard CHP1 comes fitted with both 10 kΩ thermistor and Pt-100 and temperature sensors; so that the small temperature dependency of sensitivity can be corrected in post-processing using the supplied test data. Excellent range The instrument has a quartz window to cover the total solar spectrum of solar radiation between 200 to 4000 nm Excellent long-term stability The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.

The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.
CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is calibrated upon manufacture, and is supplied standard with a WRR (World Radiometric Reference) traceable calibration certificate.
The CHP1 is fitted with a high quality connector for easy installation and maintenance. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.
As standard CHP1 come with both Pt-100 and 10k thermistor temperature sensors.
The instrument covers the total solar spectrum between 200 to 4000 nm. CHP1 is intended for use with any model Kipp & Zonen two-axis Tracker.
The CHP1 is the perfect choice for high accuracy direct solar radiation measurements.

Benefits

Excellent temperature dependence

As standard CHP1 comes fitted with both 10 kΩ thermistor and Pt-100 and temperature sensors; so that the small temperature dependency of sensitivity can be corrected in post-processing using the supplied test data.


Excellent range

The instrument has a quartz window to cover the total solar spectrum of solar radiation between 200 to 4000 nm


Excellent long-term stability

The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0368900
Product Name Kipp & Zonen CHP1 Pyrheliometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Kipp & Zonen CMP22 Pyranometer - 0362930 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details