A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beam splitters are available for many common laser wavelengths and broadband ranges.
| Daheng New Epoch Technology, Inc. | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Number | GCC-4020 |
| Product Name | Laser Line Polarization Beamsplitter Cubes |
| Side Length | 12.7 to 5 mm (0.5000 to 0.1969 inch) |
| Polarizer Material | BK7 |
| Wavelength Range | 442 to 1310 nm (4416 to 13100 Å) |