Dymax Dymax VisiCure® QX4 V2.0 LED Head 405 nm 88809

Description
Dymax VisiCure® QX4 V2.0 LED Head 405 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.
Request a Quote
Description
Dymax VisiCure® QX4 V2.0 LED Head 405 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax VisiCure® QX4 V2.0 LED Head 405 nm - 88809 - Ellsworth Adhesives
Germantown, WI, USA
Dymax VisiCure® QX4 V2.0 LED Head 405 nm
88809
Dymax VisiCure® QX4 V2.0 LED Head 405 nm 88809
Dymax VisiCure® QX4 V2.0 LED Head 405 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.

Dymax VisiCure® QX4 V2.0 LED Head 405 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 88809
Product Name Dymax VisiCure® QX4 V2.0 LED Head 405 nm
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing Heads - OmniCure V3 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Type Handheld; Spot / Wand
Features LED
Spectral Range 365 nm | 385 nm | 395 nm | 405nm
View Details