Dymax Dymax 39791 Four Pole Fiber Optic Lightguide 3 mm x 1 m 39791

Description
DYMAX 39791 Four Pole Fiber Optic Lightguide is designed to be used with DYMAX BlueWave® MX-150 system. 3 mm x 1 m.
Request a Quote
Description
DYMAX 39791 Four Pole Fiber Optic Lightguide is designed to be used with DYMAX BlueWave® MX-150 system. 3 mm x 1 m.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 39791 Four Pole Fiber Optic Lightguide 3 mm x 1 m - 39791 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 39791 Four Pole Fiber Optic Lightguide 3 mm x 1 m
39791
Dymax 39791 Four Pole Fiber Optic Lightguide 3 mm x 1 m 39791
DYMAX 39791 Four Pole Fiber Optic Lightguide is designed to be used with DYMAX BlueWave® MX-150 system. 3 mm x 1 m.

DYMAX 39791 Four Pole Fiber Optic Lightguide is designed to be used with DYMAX BlueWave® MX-150 system. 3 mm x 1 m.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 39791
Product Name Dymax 39791 Four Pole Fiber Optic Lightguide 3 mm x 1 m
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing System - Phoseon Nexus One Air-Cooled - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 395 nm
Power 65 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details