Dymax Dymax PrimeCure® QX4 V2.0 LED Head 385 nm 88808

Description
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.
Request a Quote
Description
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm - 88808 - Ellsworth Adhesives
Germantown, WI, USA
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm
88808
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm 88808
Dymax PrimeCure® QX4 V2.0 LED Head 385 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.

Dymax PrimeCure® QX4 V2.0 LED Head 385 nm, for the BlueWave® QX4® spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and lenses sold separately.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 88808
Product Name Dymax PrimeCure® QX4 V2.0 LED Head 385 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED UV MAX Spot Curing Heads - OmniCure LX500 MAX - Excelitas Technologies Corp.
Specs
Type Handheld; Spot / Wand
Features LED
Spectral Range 365 nm | 385 nm | 400 nm
View Details
UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details