Dymax Dymax BlueWave® AX-550 V2.0 PrimeCure® LED Curing System 385 nm 60878

Description
Dymax BlueWave® AX-550 V2.0 PrimeCure® is a compact, high-intensity LED light flood curing system that provides cooler substrate temperatures and curing environment compared to traditional UV lamp systems. The system has an all-in-one design including power supply, emitter, and controller with no warm-up period and no bulbs to change. Includes a PrimeCure® 385 nm emitter that provides a 5 in x 5 in curing area.
Request a Quote
Description
Dymax BlueWave® AX-550 V2.0 PrimeCure® is a compact, high-intensity LED light flood curing system that provides cooler substrate temperatures and curing environment compared to traditional UV lamp systems. The system has an all-in-one design including power supply, emitter, and controller with no warm-up period and no bulbs to change. Includes a PrimeCure® 385 nm emitter that provides a 5 in x 5 in curing area.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax BlueWave® AX-550 V2.0 PrimeCure® LED Curing System 385 nm - 60878 - Ellsworth Adhesives
Germantown, WI, USA
Dymax BlueWave® AX-550 V2.0 PrimeCure® LED Curing System 385 nm
60878
Dymax BlueWave® AX-550 V2.0 PrimeCure® LED Curing System 385 nm 60878
Dymax BlueWave® AX-550 V2.0 PrimeCure® is a compact, high-intensity LED light flood curing system that provides cooler substrate temperatures and curing environment compared to traditional UV lamp systems. The system has an all-in-one design including power supply, emitter, and controller with no warm-up period and no bulbs to change. Includes a PrimeCure® 385 nm emitter that provides a 5 in x 5 in curing area.

Dymax BlueWave® AX-550 V2.0 PrimeCure® is a compact, high-intensity LED light flood curing system that provides cooler substrate temperatures and curing environment compared to traditional UV lamp systems. The system has an all-in-one design including power supply, emitter, and controller with no warm-up period and no bulbs to change. Includes a PrimeCure® 385 nm emitter that provides a 5 in x 5 in curing area.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 60878
Product Name Dymax BlueWave® AX-550 V2.0 PrimeCure® LED Curing System 385 nm
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - Phoseon FireEdge FE100 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 1000 to 2000 mW/cm²
View Details
UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details