Dymax Dymax 5722 Single Pole Lightguide 8 mm x 1 m 5722

Description
DYMAX 5722 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 8 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote
Description
DYMAX 5722 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 8 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 5722 Single Pole Lightguide 8 mm x 1 m - 5722 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 5722 Single Pole Lightguide 8 mm x 1 m
5722
Dymax 5722 Single Pole Lightguide 8 mm x 1 m 5722
DYMAX 5722 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 8 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

DYMAX 5722 Single Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. 8 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 5722
Product Name Dymax 5722 Single Pole Lightguide 8 mm x 1 m
Unlock Full Specs
to access all available technical data

Similar Products

UV Spot Curing System for Adhesives - OmniCure S2000 Elite - Excelitas Technologies Corp.
Specs
Type Spot / Wand
Features Computer Interface or Programmable
Spectral Range 250-500 nm
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details