Dymax Dymax 38042 60° Angled Lightguide Terminator 5 mm 38042

Description
DYMAX 38042, 60 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.
Request a Quote
Description
DYMAX 38042, 60 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38042 60° Angled Lightguide Terminator 5 mm - 38042 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38042 60° Angled Lightguide Terminator 5 mm
38042
Dymax 38042 60° Angled Lightguide Terminator 5 mm 38042
DYMAX 38042, 60 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.

DYMAX 38042, 60 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38042
Product Name Dymax 38042 60° Angled Lightguide Terminator 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled UV LED Systems for Optical Fiber Manufacturing - Semray PC6003 - Excelitas Technologies Corp.
Specs
Type Process or Water Line Mounted
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details
UV Exposure Units - 2429995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.0 inch (356 mm)
Width / Diameter 14.0 inch (356 mm)
View Details