DSTI - Dynamic Sealing Technologies, Inc. SPS Series Single Passage Rotary Union SPS-5110

Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet
Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPS Series Single Passage Rotary Union - SPS-5110 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SPS Series Single Passage Rotary Union
SPS-5110
SPS Series Single Passage Rotary Union SPS-5110
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft.

The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SPS-5110
Product Name SPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
Rotating Union, 6 Path, MM - 32-6246-01 - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Port Direction Straight
View Details
Series RU033 Rotary Timing Union - 033-061251 - Rotary Systems, Inc.
Specs
Number of Ports 2; 4; 6; 8; 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details