Rotary Systems, Inc. Series RU013 2 Pass Flange Mount Rotary Union 10052-1302-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 013 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 013 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU013 2 Pass Flange Mount Rotary Union - 10052-1302-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU013 2 Pass Flange Mount Rotary Union
10052-1302-000
Series RU013 2 Pass Flange Mount Rotary Union 10052-1302-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 013 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 013 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10052-1302-000
Product Name Series RU013 2 Pass Flange Mount Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU007 Inline Swivel Union with Bearings - 10051-0701-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
SE Series 24 Passage Rotary Union - SE-11241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 24
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details