DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ESM Series ESM312

Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Datasheet
Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ESM Series - ESM312 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ESM Series
ESM312
Electrical Slip Ring, ESM Series ESM312
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESM312
Product Name Electrical Slip Ring, ESM Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 15
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Through Hole Slip Ring Customized Thin Wall -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 21
Speed 0.0 to 100 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Electrical Slip Ring, ESM Series - ESM36 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 9
View Details
Slip Rings - F 1196 B - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details