JiuJiang Ingiant Technology Co., Ltd. Ingiant DHS025-13slip ring for camera technology

Description
Ingiant DHS025-13slip ring for camera technology, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For , Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Specification DHS025-13 The main parameters Number of circuits 13 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥500MΩ @500VDC Housing material Stainless steel Insulation strength 500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification 5A per circuits with AF-0.35mm^2, rest with AF-0.15mm^2 Rotating speed 0~300rpm Lead wire length 200mm + 15mm Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.
Request a Quote
Description
Ingiant DHS025-13slip ring for camera technology, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For , Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Specification DHS025-13 The main parameters Number of circuits 13 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥500MΩ @500VDC Housing material Stainless steel Insulation strength 500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification 5A per circuits with AF-0.35mm^2, rest with AF-0.15mm^2 Rotating speed 0~300rpm Lead wire length 200mm + 15mm Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant DHS025-13slip ring for camera technology -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant DHS025-13slip ring for camera technology
Ingiant DHS025-13slip ring for camera technology
Ingiant DHS025-13slip ring for camera technology, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For , Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Specification DHS025-13 The main parameters Number of circuits 13 Working temperature “-40℃~+65℃” Rated current Can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP51 Insulation resistance ≥500MΩ @500VDC Housing material Stainless steel Insulation strength 500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification 5A per circuits with AF-0.35mm^2, rest with AF-0.15mm^2 Rotating speed 0~300rpm Lead wire length 200mm + 15mm Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our Advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.

Ingiant DHS025-13slip ring for camera technology,
Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For ,

Specification


Outline Drawing of The Item


Application Filed

Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields.

Our advantage

1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world.

2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements.

3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.

Factory Scene

Specification
DHS025-13
The main parameters

Number of circuits 13 Working temperature “-40℃~+65℃”
Rated current Can be customized Working humidity <70%
Rated voltage 0~240 VAC/VDC Protection level IP51
Insulation resistance ≥500MΩ @500VDC Housing material Stainless steel
Insulation strength 500 VAC@50Hz,60s,2mA Electrical contact material Precious metal
Dynamic resistance variation <10MΩ Lead wire specification 5A per circuits with AF-0.35mm^2, rest with AF-0.15mm^2
Rotating speed 0~300rpm Lead wire length 200mm + 15mm
Application Filed
Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields.
Our Advantage
1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world.

2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements.

3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant DHS025-13slip ring for camera technology
Total # of Circuits 13
Unlock Full Specs
to access all available technical data

Similar Products

DHS680-59-4Y-2Q New custom electric, hydraulic and pneumatic combined slip rings -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Maximum Current 1500 amps
View Details
Ingiant Large Bore 100mm inner diameter Through Hole Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Maximum Current 2 to 20 amps
View Details
Ingiant industrial bus slip ring out diameter 22mm 22channels transmit current, high-definition video, Ethernet signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 22
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
DHK310 large inner hole 310mm through hole slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
View Details