DSTI - Dynamic Sealing Technologies, Inc. Ethernet Thru-bore Slip Ring, ESET Series ESET8

Description
The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp power connections. Standard models are available in 4, 8, 14, 20 and 22 circuits. Custom circuit / amp configuration options are also available.
Datasheet
Description
The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp power connections. Standard models are available in 4, 8, 14, 20 and 22 circuits. Custom circuit / amp configuration options are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Thru-bore Slip Ring, ESET Series - ESET8 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Ethernet Thru-bore Slip Ring, ESET Series
ESET8
Ethernet Thru-bore Slip Ring, ESET Series ESET8
The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp power connections. Standard models are available in 4, 8, 14, 20 and 22 circuits. Custom circuit / amp configuration options are also available.

The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts.

ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp power connections. Standard models are available in 4, 8, 14, 20 and 22 circuits. Custom circuit / amp configuration options are also available.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESET8
Product Name Ethernet Thru-bore Slip Ring, ESET Series
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant DHK012-12-10A IP51 slip ring for lifting equipment -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Hazardous Duty Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details