DSTI - Dynamic Sealing Technologies, Inc. Ethernet Compact Slip Ring, ESE Series ESE2358

Description
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.
Datasheet
Description
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Compact Slip Ring, ESE Series - ESE2358 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Ethernet Compact Slip Ring, ESE Series
ESE2358
Ethernet Compact Slip Ring, ESE Series ESE2358
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.

The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise.

ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESE2358
Product Name Ethernet Compact Slip Ring, ESE Series
Slip Ring Design Capsule
Total # of Circuits 45
Speed 250 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 120mm gas-electric hybrid slip ring 1 channel pneumatic rotary joint + 74 electrical channels -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 74
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
High Voltage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 8000 to 25000 volts
View Details
Electrical Slip Ring, ES Series - ES6A - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details