DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ESM Series ESM440

Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Datasheet
Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ESM Series - ESM440 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ESM Series
ESM440
Electrical Slip Ring, ESM Series ESM440
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESM440
Product Name Electrical Slip Ring, ESM Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 44
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Pneumatic Electrical Combined Slip Ring DHS065-4-2Q -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 2.56 inch (65 mm)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Non-Enclosed Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 to 500 rpm
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET68 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details