JiuJiang Ingiant Technology Co., Ltd. Customized Slip Ring For LED Display Screen

Description
Customized Slip Ring For LED Display Screen, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly. Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly.
Request a Quote
Description
Customized Slip Ring For LED Display Screen, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly. Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Customized Slip Ring For LED Display Screen -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Customized Slip Ring For LED Display Screen
Customized Slip Ring For LED Display Screen
Customized Slip Ring For LED Display Screen, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly. Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time. Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used. If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used. HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on. Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility. Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly.

Customized Slip Ring For LED Display Screen,
Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring,

Product Description

With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time.

Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used.

If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used.

HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on.

Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility.

Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly.

Product Description
With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at the same time.

Led rotary screen generally needs to rotate to transmit video signals and drive the power current of the screen. Ingiant technology can produce HDMI high-definition slip rings for 4K display screens. According to the display screen video transmission technology adopted by the customer, if the signal is transmitted by network cable, Yingzhi technology Gigabit Ethernet slip ring can be used.

If VGA or HDMI is used to transmit video, Ingiant technology high-speed broadband bus conductive slip ring can be used.

HDMI is a high-definition multimedia interface. It adopts digital video and audio interfacetechnology. It is a special digital interface suitable for image transmission. It can transmit audio and video signals at the same time. It is widely used.HDMI slip ring can be used in military field in addition to LED display, so that soldiers can truly experience the battlefield environment visually and audibly; Or applied to the simulation industry, virtual reality technology can simulate the real environment, so that users can get realistic feelings, such as the game field, education and training, telemedicine, online shopping and so on.

Jiujiang Ingiant technology can also provide SDI high-definition slip ring, which can simultaneously transmit electrical signals, high-definition video signals and high-speed digital signals to meet the requirements of electromagnetic compatibility.

Ingiant have special technology to avoid the signals interference, please provide your required specifications, so we can provide solution for you accordingly.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Customized Slip Ring For LED Display Screen
Features Military Grade
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant High Current Slip Rings For Communication Devices -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 72
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 440 volts
View Details
Ingiant customised solid shaft Gigabit Ethernet slip ring transmission of 1 Gigabit Ethernet signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Fiber-Electrical Hybrid Slip Ring DHS100-18-4F -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 3.94 inch (100 mm)
View Details
Ingiant FHS series FHS135-31 Slip Ring For Wind Turbine -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details