ToneCooling Technology Co., Ltd 1U Double Row Server Liquid Cooling Radiator

Description
The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in pump guarantees low noise and long working life time. Precise helium leakage testing system(HLTS) 1. Compact Design: The 1U form factor is ideal for space-constrained environments, fitting neatly into standard server racks without compromising on cooling performance 2. Efficient Heat Dissipation: The double row radiator design significantly improves heat dissipation, ensuring that high-performance components remain cool even under heavy loads 3. High Compatibility: This cooling module is compatible with a wide range of server processors and motherboards, including Intel and AMD sockets 4. Quiet Operation: Equipped with high-quality fans, the radiator operates quietly, making it suitable for noise-sensitive environments 5. Durability: Built with robust materials, the cooling module is designed to withstand the rigors of continuous operation in demanding server environments 6. Easy Installation: The module comes with all necessary mounting accessories and pre-applied thermal grease, simplifying the installation process 1. Data Centers: Ideal for high-density server environments, this cooling module helps manage heat effectively, reducing energy consumption and improving overall performance 2. High-Performance Computing (HPC): In HPC setups, where powerful processors and GPUs generate significant heat, this radiator ensures optimal cooling, maintaining system stability and performance 3. Telecommunications: As telecom infrastructure grows, maintaining the performance and longevity of critical equipment is crucial. This cooling solution helps manage the heat produced by high-performance telecom hardware 4. Edge Computing: For edge computing applications, where servers are deployed in remote or harsh environments, efficient cooling is essential to ensure reliable operation and prevent overheating Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
Request a Quote
Description
The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in pump guarantees low noise and long working life time. Precise helium leakage testing system(HLTS) 1. Compact Design: The 1U form factor is ideal for space-constrained environments, fitting neatly into standard server racks without compromising on cooling performance 2. Efficient Heat Dissipation: The double row radiator design significantly improves heat dissipation, ensuring that high-performance components remain cool even under heavy loads 3. High Compatibility: This cooling module is compatible with a wide range of server processors and motherboards, including Intel and AMD sockets 4. Quiet Operation: Equipped with high-quality fans, the radiator operates quietly, making it suitable for noise-sensitive environments 5. Durability: Built with robust materials, the cooling module is designed to withstand the rigors of continuous operation in demanding server environments 6. Easy Installation: The module comes with all necessary mounting accessories and pre-applied thermal grease, simplifying the installation process 1. Data Centers: Ideal for high-density server environments, this cooling module helps manage heat effectively, reducing energy consumption and improving overall performance 2. High-Performance Computing (HPC): In HPC setups, where powerful processors and GPUs generate significant heat, this radiator ensures optimal cooling, maintaining system stability and performance 3. Telecommunications: As telecom infrastructure grows, maintaining the performance and longevity of critical equipment is crucial. This cooling solution helps manage the heat produced by high-performance telecom hardware 4. Edge Computing: For edge computing applications, where servers are deployed in remote or harsh environments, efficient cooling is essential to ensure reliable operation and prevent overheating Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1U Double Row Server Liquid Cooling Radiator -  - ToneCooling Technology Co., Ltd
Huizhou City, China
1U Double Row Server Liquid Cooling Radiator
1U Double Row Server Liquid Cooling Radiator
The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in pump guarantees low noise and long working life time. Precise helium leakage testing system(HLTS) 1. Compact Design: The 1U form factor is ideal for space-constrained environments, fitting neatly into standard server racks without compromising on cooling performance 2. Efficient Heat Dissipation: The double row radiator design significantly improves heat dissipation, ensuring that high-performance components remain cool even under heavy loads 3. High Compatibility: This cooling module is compatible with a wide range of server processors and motherboards, including Intel and AMD sockets 4. Quiet Operation: Equipped with high-quality fans, the radiator operates quietly, making it suitable for noise-sensitive environments 5. Durability: Built with robust materials, the cooling module is designed to withstand the rigors of continuous operation in demanding server environments 6. Easy Installation: The module comes with all necessary mounting accessories and pre-applied thermal grease, simplifying the installation process 1. Data Centers: Ideal for high-density server environments, this cooling module helps manage heat effectively, reducing energy consumption and improving overall performance 2. High-Performance Computing (HPC): In HPC setups, where powerful processors and GPUs generate significant heat, this radiator ensures optimal cooling, maintaining system stability and performance 3. Telecommunications: As telecom infrastructure grows, maintaining the performance and longevity of critical equipment is crucial. This cooling solution helps manage the heat produced by high-performance telecom hardware 4. Edge Computing: For edge computing applications, where servers are deployed in remote or harsh environments, efficient cooling is essential to ensure reliable operation and prevent overheating Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
  • The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage.
  • The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U.
  • Ceramic bearing system in pump guarantees low noise and long working life time.
  • Precise helium leakage testing system(HLTS)

1. Compact Design: The 1U form factor is ideal for space-constrained environments, fitting neatly into standard server racks without compromising on cooling performance

2. Efficient Heat Dissipation: The double row radiator design significantly improves heat dissipation, ensuring that high-performance components remain cool even under heavy loads

3. High Compatibility: This cooling module is compatible with a wide range of server processors and motherboards, including Intel and AMD sockets

4. Quiet Operation: Equipped with high-quality fans, the radiator operates quietly, making it suitable for noise-sensitive environments

5. Durability: Built with robust materials, the cooling module is designed to withstand the rigors of continuous operation in demanding server environments

6. Easy Installation: The module comes with all necessary mounting accessories and pre-applied thermal grease, simplifying the installation process


1. Data Centers: Ideal for high-density server environments, this cooling module helps manage heat effectively, reducing energy consumption and improving overall performance

2. High-Performance Computing (HPC): In HPC setups, where powerful processors and GPUs generate significant heat, this radiator ensures optimal cooling, maintaining system stability and performance

3.
Telecommunications: As telecom infrastructure grows, maintaining the performance and longevity of critical equipment is crucial. This cooling solution helps manage the heat produced by high-performance telecom hardware

4. Edge Computing: For edge computing applications, where servers are deployed in remote or harsh environments, efficient cooling is essential to ensure reliable operation and prevent overheating


Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […]


This comprehensive guide covers how to maintain liquid solutions for industrial and OEM applications. ToneCooling provides expert insights on how […]


Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […]


This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […]


Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […]


This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]


In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]


Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name 1U Double Row Server Liquid Cooling Radiator
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Quiet TC-LGA4189 Server Cooler | High-TDP 205W Thermal Solution for 1U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Thermo-Electric Cooler
L 113 mm (4.45 inch)
W 79 mm (3.11 inch)
View Details