ToneCooling Technology Co., Ltd Server Liquid Cooling System 120 | Radiator Solution

Description
·The pump and radiator are integrated with welding technology to reduce the risk of artificial joints and leakage; ·The size of the radiator can be customized to meet the various specifications of the server chassis; such as 1U, 2U, 3U, 4U; ·The ceramic bearing system of the water pump ensures smooth operation, low noise and long life; ·The precise nitrogen leak detection system (HLTS) ensures product quality. 1. High Cooling Capacity: Designed to handle up to 120mm of water discharge, ensuring efficient cooling for high-performance servers 2. Pure Copper Construction: Utilizes pure copper for excellent thermal conductivity and durability, enhancing heat transfer efficiency 3. Compact Design: The slim and compact profile allows for easy integration into various server configurations without compromising on cooling performance 4. Corrosion Resistance: Made from high-quality materials that prevent corrosion, extending the lifespan of the cooling system 1. Data Centers: Provides efficient cooling for high-density server racks, reducing the risk of overheating and improving overall reliability 2. High-Performance Computing (HPC): Supports the cooling needs of powerful servers used in scientific research, simulations, and complex computations 3. Cloud Computing: Enhances the reliability and efficiency of servers that provide cloud services, ensuring minimal downtime and consistent performance 4. Enterprise IT Infrastructure: Improves the thermal management of servers in corporate data centers, supporting business-critical applications and services Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]
Request a Quote
Description
·The pump and radiator are integrated with welding technology to reduce the risk of artificial joints and leakage; ·The size of the radiator can be customized to meet the various specifications of the server chassis; such as 1U, 2U, 3U, 4U; ·The ceramic bearing system of the water pump ensures smooth operation, low noise and long life; ·The precise nitrogen leak detection system (HLTS) ensures product quality. 1. High Cooling Capacity: Designed to handle up to 120mm of water discharge, ensuring efficient cooling for high-performance servers 2. Pure Copper Construction: Utilizes pure copper for excellent thermal conductivity and durability, enhancing heat transfer efficiency 3. Compact Design: The slim and compact profile allows for easy integration into various server configurations without compromising on cooling performance 4. Corrosion Resistance: Made from high-quality materials that prevent corrosion, extending the lifespan of the cooling system 1. Data Centers: Provides efficient cooling for high-density server racks, reducing the risk of overheating and improving overall reliability 2. High-Performance Computing (HPC): Supports the cooling needs of powerful servers used in scientific research, simulations, and complex computations 3. Cloud Computing: Enhances the reliability and efficiency of servers that provide cloud services, ensuring minimal downtime and consistent performance 4. Enterprise IT Infrastructure: Improves the thermal management of servers in corporate data centers, supporting business-critical applications and services Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Server Liquid Cooling System 120 | Radiator Solution -  - ToneCooling Technology Co., Ltd
Huizhou City, China
Server Liquid Cooling System 120 | Radiator Solution
Server Liquid Cooling System 120 | Radiator Solution
·The pump and radiator are integrated with welding technology to reduce the risk of artificial joints and leakage; ·The size of the radiator can be customized to meet the various specifications of the server chassis; such as 1U, 2U, 3U, 4U; ·The ceramic bearing system of the water pump ensures smooth operation, low noise and long life; ·The precise nitrogen leak detection system (HLTS) ensures product quality. 1. High Cooling Capacity: Designed to handle up to 120mm of water discharge, ensuring efficient cooling for high-performance servers 2. Pure Copper Construction: Utilizes pure copper for excellent thermal conductivity and durability, enhancing heat transfer efficiency 3. Compact Design: The slim and compact profile allows for easy integration into various server configurations without compromising on cooling performance 4. Corrosion Resistance: Made from high-quality materials that prevent corrosion, extending the lifespan of the cooling system 1. Data Centers: Provides efficient cooling for high-density server racks, reducing the risk of overheating and improving overall reliability 2. High-Performance Computing (HPC): Supports the cooling needs of powerful servers used in scientific research, simulations, and complex computations 3. Cloud Computing: Enhances the reliability and efficiency of servers that provide cloud services, ensuring minimal downtime and consistent performance 4. Enterprise IT Infrastructure: Improves the thermal management of servers in corporate data centers, supporting business-critical applications and services Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]

·The pump and radiator are integrated with welding technology to reduce the risk of artificial joints and leakage;
·The size of the radiator can be customized to meet the various specifications of the server chassis; such as 1U, 2U, 3U, 4U;
·The ceramic bearing system of the water pump ensures smooth operation, low noise and long life;
·The precise nitrogen leak detection system (HLTS) ensures product quality.


1. High Cooling Capacity: Designed to handle up to 120mm of water discharge, ensuring efficient cooling for high-performance servers
2. Pure Copper Construction: Utilizes pure copper for excellent thermal conductivity and durability, enhancing heat transfer efficiency
3. Compact Design: The slim and compact profile allows for easy integration into various server configurations without compromising on cooling performance
4. Corrosion Resistance: Made from high-quality materials that prevent corrosion, extending the lifespan of the cooling system


1. Data Centers: Provides efficient cooling for high-density server racks, reducing the risk of overheating and improving overall reliability
2. High-Performance Computing (HPC): Supports the cooling needs of powerful servers used in scientific research, simulations, and complex computations
3. Cloud Computing: Enhances the reliability and efficiency of servers that provide cloud services, ensuring minimal downtime and consistent performance
4. Enterprise IT Infrastructure: Improves the thermal management of servers in corporate data centers, supporting business-critical applications and services


Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […]


Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […]


This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […]


Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […]


This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]


In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name Server Liquid Cooling System 120 | Radiator Solution
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Cooling Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Weight 4000 g (141 oz)
Material Copper; Copper
View Details