ToneCooling Technology Co., Ltd TC-LGA2011-1U1C CPU Cooler: Compact and Efficient Cooling for 1U Intel® Xeon® Servers

Description
The TC-LGA2011-1U1C CPU Cooler is a high-efficiency thermal solution designed specifically for Intel® Xeon® processors using the LGA 2011 socket in 1U rackmount server systems. Engineered with a compact profile and optimized airflow, this cooler is ideal for high-density server deployments where space is limited but reliable thermal performance is critical. It balances size, performance, and noise control to ensure stable operation in continuous, heavy-load environments. TC-LGA2011-1U1C radiator (for 1U servers) Product model: TC-LGA2011-1U1C CPU type: TC-LGA2011 (square motherboard) Voltage: 12V Product size: 88mm*88mm*23mm CPU hole distance: 80mm*80mm Fin thickness: 0.35mm Fin spacing: 1.9mm Power consumption: 100W Material: copper base + copper fins 1. 1U Rackmount Servers Perfect for enterprise-grade 1U servers operating in data centers or server farms. It provides the necessary thermal performance to keep Intel Xeon processors running reliably under continuous, high-demand workloads. 2. Cloud and Virtualization Platforms Essential for servers powering cloud applications and virtual machines, where hardware density and thermal management are key. The 1U1C cooler helps maintain system stability in tightly packed server racks. 3. High-Density Computing Environments Used in scenarios where multiple 1U servers operate side by side, such as edge computing, co-location facilities, or micro data centers. Its low profile and efficient cooling help optimize thermal conditions in compact environments. 4. Web Hosting and CDN Infrastructure Ideal for lightweight server tasks like web hosting, DNS management, and content delivery networks (CDNs), where many servers work together at moderate loads but must remain cool and quiet. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-LGA2011-1U1C CPU Cooler is a high-efficiency thermal solution designed specifically for Intel® Xeon® processors using the LGA 2011 socket in 1U rackmount server systems. Engineered with a compact profile and optimized airflow, this cooler is ideal for high-density server deployments where space is limited but reliable thermal performance is critical. It balances size, performance, and noise control to ensure stable operation in continuous, heavy-load environments. TC-LGA2011-1U1C radiator (for 1U servers) Product model: TC-LGA2011-1U1C CPU type: TC-LGA2011 (square motherboard) Voltage: 12V Product size: 88mm*88mm*23mm CPU hole distance: 80mm*80mm Fin thickness: 0.35mm Fin spacing: 1.9mm Power consumption: 100W Material: copper base + copper fins 1. 1U Rackmount Servers Perfect for enterprise-grade 1U servers operating in data centers or server farms. It provides the necessary thermal performance to keep Intel Xeon processors running reliably under continuous, high-demand workloads. 2. Cloud and Virtualization Platforms Essential for servers powering cloud applications and virtual machines, where hardware density and thermal management are key. The 1U1C cooler helps maintain system stability in tightly packed server racks. 3. High-Density Computing Environments Used in scenarios where multiple 1U servers operate side by side, such as edge computing, co-location facilities, or micro data centers. Its low profile and efficient cooling help optimize thermal conditions in compact environments. 4. Web Hosting and CDN Infrastructure Ideal for lightweight server tasks like web hosting, DNS management, and content delivery networks (CDNs), where many servers work together at moderate loads but must remain cool and quiet. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-LGA2011-1U1C CPU Cooler: Compact and Efficient Cooling for 1U Intel® Xeon® Servers -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-LGA2011-1U1C CPU Cooler: Compact and Efficient Cooling for 1U Intel® Xeon® Servers
TC-LGA2011-1U1C CPU Cooler: Compact and Efficient Cooling for 1U Intel® Xeon® Servers
The TC-LGA2011-1U1C CPU Cooler is a high-efficiency thermal solution designed specifically for Intel® Xeon® processors using the LGA 2011 socket in 1U rackmount server systems. Engineered with a compact profile and optimized airflow, this cooler is ideal for high-density server deployments where space is limited but reliable thermal performance is critical. It balances size, performance, and noise control to ensure stable operation in continuous, heavy-load environments. TC-LGA2011-1U1C radiator (for 1U servers) Product model: TC-LGA2011-1U1C CPU type: TC-LGA2011 (square motherboard) Voltage: 12V Product size: 88mm*88mm*23mm CPU hole distance: 80mm*80mm Fin thickness: 0.35mm Fin spacing: 1.9mm Power consumption: 100W Material: copper base + copper fins 1. 1U Rackmount Servers Perfect for enterprise-grade 1U servers operating in data centers or server farms. It provides the necessary thermal performance to keep Intel Xeon processors running reliably under continuous, high-demand workloads. 2. Cloud and Virtualization Platforms Essential for servers powering cloud applications and virtual machines, where hardware density and thermal management are key. The 1U1C cooler helps maintain system stability in tightly packed server racks. 3. High-Density Computing Environments Used in scenarios where multiple 1U servers operate side by side, such as edge computing, co-location facilities, or micro data centers. Its low profile and efficient cooling help optimize thermal conditions in compact environments. 4. Web Hosting and CDN Infrastructure Ideal for lightweight server tasks like web hosting, DNS management, and content delivery networks (CDNs), where many servers work together at moderate loads but must remain cool and quiet. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-LGA2011-1U1C CPU Cooler is a high-efficiency thermal solution designed specifically for Intel® Xeon® processors using the LGA 2011 socket in 1U rackmount server systems. Engineered with a compact profile and optimized airflow, this cooler is ideal for high-density server deployments where space is limited but reliable thermal performance is critical. It balances size, performance, and noise control to ensure stable operation in continuous, heavy-load environments.


  • TC-LGA2011-1U1C radiator (for 1U servers)
  • Product model: TC-LGA2011-1U1C
  • CPU type: TC-LGA2011 (square motherboard)
  • Voltage: 12V
  • Product size: 88mm*88mm*23mm
  • CPU hole distance: 80mm*80mm
  • Fin thickness: 0.35mm
  • Fin spacing: 1.9mm
  • Power consumption: 100W
  • Material: copper base + copper fins

1. 1U Rackmount Servers

Perfect for enterprise-grade 1U servers operating in data centers or server farms. It provides the necessary thermal performance to keep Intel Xeon processors running reliably under continuous, high-demand workloads.

2. Cloud and Virtualization Platforms

Essential for servers powering cloud applications and virtual machines, where hardware density and thermal management are key. The 1U1C cooler helps maintain system stability in tightly packed server racks.

3. High-Density Computing Environments

Used in scenarios where multiple 1U servers operate side by side, such as edge computing, co-location facilities, or micro data centers. Its low profile and efficient cooling help optimize thermal conditions in compact environments.

4. Web Hosting and CDN Infrastructure

Ideal for lightweight server tasks like web hosting, DNS management, and content delivery networks (CDNs), where many servers work together at moderate loads but must remain cool and quiet.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-LGA2011-1U1C CPU Cooler: Compact and Efficient Cooling for 1U Intel® Xeon® Servers
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Thickened spoiler structure liquid cooling plate -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details