The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times.
By integrating our TMB+ direct drive torque motors, the RTMB+ series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. With its highly dynamic capabilities, outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration.
The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke actuators and AccurET controllers.
| ETEL S.A. | |
|---|---|
| Product Category | Rotary Indexing Tables |
| Product Number | RTMB+291-070 |
| Product Name | RTMB+ High Precision Indexing Table |
| Application | Semiconductor back-end, Electronics, Printing |
| Indexing Accuracy | -35 to 35 arcsec |
| Table Diameter | 12.6 to 12.85 inch (320 to 326 mm) |
| Center Height | 6.08 inch (154 mm) |
| Number of Spindles | 1 |