DORMA Group Magnetic Drive Sliding Entrance System MAGNEO

Description
The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear. Modern design and easy operation Ideal for both new and retrofit interior applications, the MAGNEO's modern design and easy operation make it an attractive and efficient way to update both the function and appearance of existing interior doorways. Meets all safety requirements The versatile MAGNEO meets all safety requirements for low energy applications. Its extra sensitive operation instantly detects any obstruction. Activation is achieved via touchless design push plate, radio remote control, or traditional infrared motion detectors. Supports green and LEED initiatives By using Linear Magnetic Drive (LMD) technology, the DORMA MAGNEO is a low energy system requiring minimal power. When used with a glass panel, it provides valuable daylighting to interior spaces. MAGNEO is ADA compatible It meets all ADA requirements and provides automated barrier-free access. Low energy MAGNEO is safe without added safety sensors. On light contact, the door instantly stops and reverses direction. Reduced lifetime cost of ownership MAGNEO has fewer moving parts and incurs less wear and tear, so it requires less maintenance than traditional automatic sliding doors. Whisper quiet operation and optional touch free activation Its nearly silent operation is a plus in settings where noise and distractions need to be minimized. When installed with an optional activation device that provides touch free operation, MAGNEO can help prevent surface contamination.
Description
The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear. Modern design and easy operation Ideal for both new and retrofit interior applications, the MAGNEO's modern design and easy operation make it an attractive and efficient way to update both the function and appearance of existing interior doorways. Meets all safety requirements The versatile MAGNEO meets all safety requirements for low energy applications. Its extra sensitive operation instantly detects any obstruction. Activation is achieved via touchless design push plate, radio remote control, or traditional infrared motion detectors. Supports green and LEED initiatives By using Linear Magnetic Drive (LMD) technology, the DORMA MAGNEO is a low energy system requiring minimal power. When used with a glass panel, it provides valuable daylighting to interior spaces. MAGNEO is ADA compatible It meets all ADA requirements and provides automated barrier-free access. Low energy MAGNEO is safe without added safety sensors. On light contact, the door instantly stops and reverses direction. Reduced lifetime cost of ownership MAGNEO has fewer moving parts and incurs less wear and tear, so it requires less maintenance than traditional automatic sliding doors. Whisper quiet operation and optional touch free activation Its nearly silent operation is a plus in settings where noise and distractions need to be minimized. When installed with an optional activation device that provides touch free operation, MAGNEO can help prevent surface contamination.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Sliding Entrance System - MAGNEO - DORMA Group
Ennepetal, Germany
Magnetic Drive Sliding Entrance System
MAGNEO
Magnetic Drive Sliding Entrance System MAGNEO
The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear. Modern design and easy operation Ideal for both new and retrofit interior applications, the MAGNEO's modern design and easy operation make it an attractive and efficient way to update both the function and appearance of existing interior doorways. Meets all safety requirements The versatile MAGNEO meets all safety requirements for low energy applications. Its extra sensitive operation instantly detects any obstruction. Activation is achieved via touchless design push plate, radio remote control, or traditional infrared motion detectors. Supports green and LEED initiatives By using Linear Magnetic Drive (LMD) technology, the DORMA MAGNEO is a low energy system requiring minimal power. When used with a glass panel, it provides valuable daylighting to interior spaces. MAGNEO is ADA compatible It meets all ADA requirements and provides automated barrier-free access. Low energy MAGNEO is safe without added safety sensors. On light contact, the door instantly stops and reverses direction. Reduced lifetime cost of ownership MAGNEO has fewer moving parts and incurs less wear and tear, so it requires less maintenance than traditional automatic sliding doors. Whisper quiet operation and optional touch free activation Its nearly silent operation is a plus in settings where noise and distractions need to be minimized. When installed with an optional activation device that provides touch free operation, MAGNEO can help prevent surface contamination.

The DORMA MAGNEO is a sliding entrance system powered by linear magnetic drive technology (LMD) and designed for any modern interior, whether public, commercial, or private. Innovative magnetic technology ensures that the MAGNEO is safe, reliable, whisper quiet, and resistant to wear.

Modern design and easy operation

Ideal for both new and retrofit interior applications, the MAGNEO's modern design and easy operation make it an attractive and efficient way to update both the function and appearance of existing interior doorways.

Meets all safety requirements

The versatile MAGNEO meets all safety requirements for low energy applications. Its extra sensitive operation instantly detects any obstruction. Activation is achieved via touchless design push plate, radio remote control, or traditional infrared motion detectors.

Supports green and LEED initiatives

By using Linear Magnetic Drive (LMD) technology, the DORMA MAGNEO is a low energy system requiring minimal power. When used with a glass panel, it provides valuable daylighting to interior spaces.

MAGNEO is ADA compatible

It meets all ADA requirements and provides automated barrier-free access. Low energy MAGNEO is safe without added safety sensors. On light contact, the door instantly stops and reverses direction.

Reduced lifetime cost of ownership

MAGNEO has fewer moving parts and incurs less wear and tear, so it requires less maintenance than traditional automatic sliding doors.

Whisper quiet operation and optional touch free activation

Its nearly silent operation is a plus in settings where noise and distractions need to be minimized. When installed with an optional activation device that provides touch free operation, MAGNEO can help prevent surface contamination.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number MAGNEO
Product Name Magnetic Drive Sliding Entrance System
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL - AZ-GD231-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Fully Formed and Welded Custom Revolving Doors - Crane 3000 Series - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Revolving
Material Aluminum; Glass
View Details
SMACNA Hinged Access Door - ADHW22 - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details