Ruskin Company SMACNA Hinged Access Door ADHW22

Description
The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.
Datasheet
Description
The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMACNA Hinged Access Door - ADHW22 - Ruskin Company
Kansas City, MO, USA
SMACNA Hinged Access Door
ADHW22
SMACNA Hinged Access Door ADHW22
The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection without door removal.

The ADHW22 Double Skin Access Door is constructed of galvanized steel and features:

  • Quick, easy installation wherever duct access is needed.
  • Manual locks, assuring tight door closure.
  • Continuous, piano-type hinges that give smooth operation.
  • A plexiglass panel that permits visual duct inspection without door removal.
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Doors
Product Number ADHW22
Product Name SMACNA Hinged Access Door
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (SOFT CLOSE) - AD-GD015-HL - AD-GD015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
High-Speed Fabric Roll-Up Door -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom; RollUp
Width 72 inch (1829 mm)
View Details
Commercial Air Door Series ACC - ACC-42 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 38 to 42 inch (965 to 1067 mm)
View Details