Sugatsune America, Inc. MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL AZ-GD231-HL

Description
Installed from the inside of the waste box for clean appearance With damper to keep the lid from slamming shut Integrated with anti-pinching plates Corrosion resistant Guide sold separately (AZ-SLP)
Description
Installed from the inside of the waste box for clean appearance With damper to keep the lid from slamming shut Integrated with anti-pinching plates Corrosion resistant Guide sold separately (AZ-SLP)
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ-GD231-HL is a multi-purpose lid with a damper, designed for inside installation in waste boxes to maintain a clean appearance and prevent slamming. It includes integrated anti-pinching plates and is corrosion resistant. The lid measures 308 mm in length, 234 mm in height, and 100 mm in depth, weighs 1486 grams, and is constructed from 304 stainless steel with a satin finish. A separate guide (AZ-SLP) is required for installation.

Datasheet Summary
Powered by GS/AI

The AZ-GD231-HL is a multi-purpose lid with a damper, designed for inside installation in waste boxes to maintain a clean appearance and prevent slamming. It includes integrated anti-pinching plates and is corrosion resistant. The lid measures 308 mm in length, 234 mm in height, and 100 mm in depth, weighs 1486 grams, and is constructed from 304 stainless steel with a satin finish. A separate guide (AZ-SLP) is required for installation.

Suppliers

Company
Product
Description
Supplier Links
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL - AZ-GD231-HL - Sugatsune America, Inc.
Carson, CA, United States
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL
AZ-GD231-HL
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL AZ-GD231-HL
Installed from the inside of the waste box for clean appearance With damper to keep the lid from slamming shut Integrated with anti-pinching plates Corrosion resistant Guide sold separately (AZ-SLP)

  • Installed from the inside of the waste box for clean appearance
  • With damper to keep the lid from slamming shut
  • Integrated with anti-pinching plates
  • Corrosion resistant
  • Guide sold separately (AZ-SLP)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Doors
Product Number AZ-GD231-HL
Product Name MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL
Width 12.19 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTI-PURPOSE LID WITH SOFT CLOSE - AD-KH015-HL - AD-KH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTIPURPOSE LID (SOFT-CLOSE) - AD-GD020-HL - AD-GD020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details