ElectroCraft DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX40

Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX40 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable. This versatile motor is highly energy efficient and ideal for embedded applications. All versions of the RPX40 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 2048 lines). Size: 41 mm (1.614 in) Peak Torque: to 991 mNm (140 oz.in)
Request a Quote Datasheet
Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX40 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable. This versatile motor is highly energy efficient and ideal for embedded applications. All versions of the RPX40 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 2048 lines). Size: 41 mm (1.614 in) Peak Torque: to 991 mNm (140 oz.in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Dover, NH, United States
DC Brushless Servo BLDC Motor
RapidPower™ Xtreme RPX40
DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX40
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX40 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable. This versatile motor is highly energy efficient and ideal for embedded applications. All versions of the RPX40 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 2048 lines). Size: 41 mm (1.614 in) Peak Torque: to 991 mNm (140 oz.in)

High torque density. Excellent torque per frame size performance.

New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX40 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable. This versatile motor is highly energy efficient and ideal for embedded applications.

All versions of the RPX40 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 2048 lines).

Size: 41 mm (1.614 in)
Peak Torque: to 991 mNm (140 oz.in)

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Brushless Motors
Product Number RapidPower™ Xtreme RPX40
Product Name DC Brushless Servo BLDC Motor
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
Continuous Torque 1.1 to 2.9 In-lbs (1.28 to 3.32 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP34 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V; 48V
Torque Constant 2832 in-oz/amp (20000 mN-m/amp)
View Details
Servo Motor - 120684633 - Radwell International
Specs
Motor Type Servomotor
View Details