ElectroCraft DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX22

Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX22 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable, with radiation tolerant, high temperature and high altitude versions available on request. Available with a range of IP ratings up to IP65, this versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetic Encoder as standard. Size: 22mm (0.86 in) Peak Torque:178.0 mNm (25.2 oz.in)
Request a Quote Datasheet
Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX22 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable, with radiation tolerant, high temperature and high altitude versions available on request. Available with a range of IP ratings up to IP65, this versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetic Encoder as standard. Size: 22mm (0.86 in) Peak Torque:178.0 mNm (25.2 oz.in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Dover, NH, United States
DC Brushless Servo BLDC Motor
RapidPower™ Xtreme RPX22
DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX22
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX22 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable, with radiation tolerant, high temperature and high altitude versions available on request. Available with a range of IP ratings up to IP65, this versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetic Encoder as standard. Size: 22mm (0.86 in) Peak Torque:178.0 mNm (25.2 oz.in)

High torque density. Excellent torque per frame size performance.
New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX22 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable, with radiation tolerant, high temperature and high altitude versions available on request. Available with a range of IP ratings up to IP65, this versatile BLDC motor is highly energy efficient and ideal for embedded applications.

All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetic Encoder as standard.

Size: 22mm (0.86 in)
Peak Torque:178.0 mNm (25.2 oz.in)

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Brushless Motors
Product Number RapidPower™ Xtreme RPX22
Product Name DC Brushless Servo BLDC Motor
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
Torque Constant 1.15 to 5.4 in-oz/amp (8.12 to 38.14 mN-m/amp)
Continuous Current 1.2 to 7.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684628 - Radwell International
Specs
Motor Type Servomotor
View Details
Servo Motor - 120684633 - Radwell International
Specs
Motor Type Servomotor
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V; 48V
Torque Constant 2832 in-oz/amp (20000 mN-m/amp)
View Details