ElectroCraft Stepper Drives CompletePower™ SA45

Description
This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation of the drive at an internal speed set-point or with an external analog speed reference that can scale this set-point. Both the 5A and the 10A versions of this drive can be powered by the same range of voltage supplies. This drive is protected against over-current, over-temperature and incorporates the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for TTL step and direction compatibility or supply an auxiliary voltage supply for up to 24V logic step and direction. Technology: Bipolar Stepper Drive Nominal Current: 5A and 10A
Request a Quote Datasheet
Description
This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation of the drive at an internal speed set-point or with an external analog speed reference that can scale this set-point. Both the 5A and the 10A versions of this drive can be powered by the same range of voltage supplies. This drive is protected against over-current, over-temperature and incorporates the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for TTL step and direction compatibility or supply an auxiliary voltage supply for up to 24V logic step and direction. Technology: Bipolar Stepper Drive Nominal Current: 5A and 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Drives - CompletePower™ SA45 - ElectroCraft
Dover, NH, United States
This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation of the drive at an internal speed set-point or with an external analog speed reference that can scale this set-point. Both the 5A and the 10A versions of this drive can be powered by the same range of voltage supplies. This drive is protected against over-current, over-temperature and incorporates the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for TTL step and direction compatibility or supply an auxiliary voltage supply for up to 24V logic step and direction. Technology: Bipolar Stepper Drive Nominal Current: 5A and 10A

This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation of the drive at an internal speed set-point or with an external analog speed reference that can scale this set-point. Both the 5A and the 10A versions of this drive can be powered by the same range of voltage supplies. This drive is protected against over-current, over-temperature and incorporates the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for TTL step and direction compatibility or supply an auxiliary voltage supply for up to 24V logic step and direction.

Technology: Bipolar Stepper Drive
Nominal Current: 5A and 10A

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motor Drives
Product Number CompletePower™ SA45
Product Name Stepper Drives
Axes 1.0
Motor / System Bipolar
Features Other; Internal Oscillator
Configuration Panel Mount; DIN Rail
Operating Temperature -10 to 45 C (14 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Actuator IMDC - PRO Series  PS42 - ElectroCraft
Specs
Axes 1.0
Configuration Panel Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Integrated Motor Drive Controller - PRO Series PT42 - ElectroCraft
Specs
Axes 1.0
Operating Mode Slave
Configuration Panel Mount
View Details
Electric Motor Drive - PRO Series - ElectroCraft
Specs
Axes 1.0
Setup Computer
Operating Mode Slave
View Details
Integrated Motor Drive Controller - PRO Series PT56 - ElectroCraft
Specs
Axes 1.0
Operating Mode Slave
Configuration Panel Mount
View Details