ElectroCraft Stepper Actuator IMDC PRO Series PS42

Description
Size:44mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 35 RPS (2100 RPM) Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to reduce installation costs and machine footprint by installing simpler control and cabling architectures. The integrated PRO Series drive makes the PS42 highly configurable, incorporating the full range of sequence control, I/O and communications options. The PS42 is available with a range of 1/4 inch standard threads, providing resolutions of up to .00031 in (.00787 mm) in full step open-loop mode with a 200 PPR stepper motor with even higher resolutions available in micro-stepping and closed-loop position control mode. Other thread options are available on request. Versions with ballscrews and special material parts are available for custom application-specific designs.
Request a Quote Datasheet
Description
Size:44mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 35 RPS (2100 RPM) Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to reduce installation costs and machine footprint by installing simpler control and cabling architectures. The integrated PRO Series drive makes the PS42 highly configurable, incorporating the full range of sequence control, I/O and communications options. The PS42 is available with a range of 1/4 inch standard threads, providing resolutions of up to .00031 in (.00787 mm) in full step open-loop mode with a 200 PPR stepper motor with even higher resolutions available in micro-stepping and closed-loop position control mode. Other thread options are available on request. Versions with ballscrews and special material parts are available for custom application-specific designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Actuator IMDC - PRO Series  PS42 - ElectroCraft
Dover, NH, United States
Stepper Actuator IMDC
PRO Series PS42
Stepper Actuator IMDC PRO Series PS42
Size:44mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 35 RPS (2100 RPM) Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to reduce installation costs and machine footprint by installing simpler control and cabling architectures. The integrated PRO Series drive makes the PS42 highly configurable, incorporating the full range of sequence control, I/O and communications options. The PS42 is available with a range of 1/4 inch standard threads, providing resolutions of up to .00031 in (.00787 mm) in full step open-loop mode with a 200 PPR stepper motor with even higher resolutions available in micro-stepping and closed-loop position control mode. Other thread options are available on request. Versions with ballscrews and special material parts are available for custom application-specific designs.

Size:44mm or Nema 17, 1.8°
Holding Torque: to 44 Ncm (62 oz-in)
Speed: to 35 RPS (2100 RPM)

Compact. Programmable.
The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to reduce installation costs and machine footprint by installing simpler control and cabling architectures. The integrated PRO Series drive makes the PS42 highly configurable, incorporating the full range of sequence control, I/O and communications options. The PS42 is available with a range of 1/4 inch standard threads, providing resolutions of up to .00031 in (.00787 mm) in full step open-loop mode with a 200 PPR stepper motor with even higher resolutions available in micro-stepping and closed-loop position control mode. Other thread options are available on request. Versions with ballscrews and special material parts are available for custom application-specific designs.

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motor Drives
Product Number PRO Series PS42
Product Name Stepper Actuator IMDC
Axes 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Motor Drive Controller - PRO Series PT42 - ElectroCraft
Specs
Axes 1.0
Operating Mode Slave
Configuration Panel Mount
View Details
Stepper Actuator IMDC - PRO Series PS56 - ElectroCraft
Specs
Axes 1.0
Configuration Panel Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Stepper Drives - CompletePower™ SA45 - ElectroCraft
Specs
Axes 1.0
Motor / System Bipolar
Features Other; Internal Oscillator
View Details
Electric Motor Drive - PRO Series - ElectroCraft
Specs
Axes 1.0
Setup Computer
Operating Mode Slave
View Details