The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion control functionality in a compact stand-alone drive with pluggable connectors.
With a comprehensive and flexible motion instruction set, the PRO-A08V48B-SA-CAT is an intelligent drive that is programmable for a wide variety of applications, and is compatible with EtherCAT® based motion control platforms.
| ElectroCraft | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | PRO-A08V48B SA-CATPro Series |
| Product Name | PRO Series Programmable Drives |
| Axes | 1.0 |
| Motor / System | DC Brushless |
| Power | 385 watts |
| PC-Based Bus | CANbus; USB |
| Operating Temperature | 0 to 40 C (32 to 104 F) |