DEPRAG, Inc. Pneumatic Handheld Control Screwdriver, Angle Head Design MINIMAT

Description
Robust Highest precision Ergonomic Long-life Low noise level The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 65 Nm. In these ranges you can not only assemble screws but also adjust them. Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems. The handle is linked with the angle head by a plug connection and can be arrested in different positions.
Datasheet
Description
Robust Highest precision Ergonomic Long-life Low noise level The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 65 Nm. In these ranges you can not only assemble screws but also adjust them. Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems. The handle is linked with the angle head by a plug connection and can be arrested in different positions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Handheld Control Screwdriver, Angle Head Design - MINIMAT - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Handheld Control Screwdriver, Angle Head Design
MINIMAT
Pneumatic Handheld Control Screwdriver, Angle Head Design MINIMAT
Robust Highest precision Ergonomic Long-life Low noise level The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 65 Nm. In these ranges you can not only assemble screws but also adjust them. Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems. The handle is linked with the angle head by a plug connection and can be arrested in different positions.
  • Robust
  • Highest precision
  • Ergonomic
  • Long-life
  • Low noise level

The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 65 Nm.

In these ranges you can not only assemble screws but also adjust them.

Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems.

The handle is linked with the angle head by a plug connection and can be arrested in different positions.

Supplier's Site Datasheet
Pneumatic Handheld Control Screwdriver, Pistol Grip Design - MINIMAT - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Handheld Control Screwdriver, Pistol Grip Design
MINIMAT
Pneumatic Handheld Control Screwdriver, Pistol Grip Design MINIMAT
robust highest precision ergonomic long-life low noise level The particular strength of the MINIMAT control screwdriver in pistol grip design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 20 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use. The MINIMAT clutch works with the tried and tested principle of a mechanical separation and shut-off clutch. This highly precise shut-off clutch allows torque precision of < ±3% standard deviation - which is maintained for millions of assemblies. When used under the correct conditions DEPRAG pneumatic screwdrivers with shut-off clutch conform with a Cmk value of ≥1.67 with a tolerance requirement of ±10% in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies.
  • robust
  • highest precision
  • ergonomic
  • long-life
  • low noise level

The particular strength of the MINIMAT control screwdriver in pistol grip design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 20 Nm. In these ranges you can not only assemble screws but also adjust them.

The ergonomic MINIMAT screwdriver is extremely durable due to its extraordinary processing quality and design for heavy industrial use. The MINIMAT clutch works with the tried and tested principle of a mechanical separation and shut-off clutch. This highly precise shut-off clutch allows torque precision of < ±3% standard deviation - which is maintained for millions of assemblies.

When used under the correct conditions DEPRAG pneumatic screwdrivers with shut-off clutch conform with a Cmk value of ≥1.67 with a tolerance requirement of ±10% in relation to 6 Sigma according to ISO 5393. In other words a Cmk value of 1.67 means that there is a failure rate of 0.6 per million screw assemblies.

Supplier's Site Datasheet
Pneumatic Handheld Screwdriver, Straight Handle Design - MINIMAT - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Handheld Screwdriver, Straight Handle Design
MINIMAT
Pneumatic Handheld Screwdriver, Straight Handle Design MINIMAT
Robust Highest precision Ergonomic Long-life low noise level The particular strength of the MINIMAT screwdriver in straight handle design is that it can carry out screw assemblies with torque ranges from 0.2 Nm to 20 Nm. In these ranges you can not only assemble screws but also adjust them. The ergonomic MINIMAT screwdriver is extre- mely durable due to its extraordinary processing quality and design for heavy industrial use. The MINIMAT clutch works with the tried and tested principle of a mechanical separation and shut-off clutch.
  • Robust
  • Highest precision
  • Ergonomic
  • Long-life low noise level

The particular strength of the MINIMAT screwdriver in straight handle design is that it can carry out screw assemblies with torque ranges from 0.2 Nm to 20 Nm.

In these ranges you can not only assemble screws but also adjust them.

The ergonomic MINIMAT screwdriver is extre- mely durable due to its extraordinary processing quality and design for heavy industrial use.

The MINIMAT clutch works with the tried and tested principle of a mechanical separation and shut-off clutch.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc.
Product Category Screwdrivers (electric and pneumatic) Screwdrivers (electric and pneumatic) Screwdrivers (electric and pneumatic)
Product Number MINIMAT MINIMAT MINIMAT
Product Name Pneumatic Handheld Control Screwdriver, Angle Head Design Pneumatic Handheld Control Screwdriver, Pistol Grip Design Pneumatic Handheld Screwdriver, Straight Handle Design
Drive Style Pneumatic Pneumatic Pneumatic
Screwdriver Style Hand-Held Cylindrical Hand-Held with Pistol Grip Hand-Held Cylindrical
Head Style Right-Angle In-line In-line
Torque Range 0.2212 to 47.94 Ft-lbs (0.3000 to 65 N-m) 0.3687 to 14.75 Ft-lbs (0.5000 to 20 N-m) 0.1475 to 14.75 Ft-lbs (0.2000 to 20 N-m)
Rated Free Speed 180 to 810 rpm 270 to 3000 rpm 310 to 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details