DEPRAG, Inc. Sheet Metal Direct Screw Assembly

Description
The material mix used in the modern automotive body construction - as well as the one-sided accessibility of the assembly positions - are a perfect reason for the use of a DEPRAG FlowFormScrewdriving Unit (D-FFS). Advantages of DEPRAG FlowForm- Screwdriving system Integrated revolver separator The screws are shot in head first and directed through the revolver separator so that their position is secured even on overhead assemblies. Cycle time optimisation: the next screw is reloaded already as the first screw is being seated. Magazine system - when feedhoses need to be eliminated Screw presentation without feedhose: while the robot is supplied with screws from one magazine - the feeder simultaneously fills a second magazine at another station. Intuitive setting of the screwdriving process and its parameters System adjustment is automatic. The operator must only enter the following details into the clear HMI panel: screw geometry (shaft diameter - length) - information relevant to the part (quantity - material and strength of the metal - with/ without drill hole) and the tightening parameters. Mouthpiece exchange device Simple adjustment to another screw type or fault clearance at the touch of a button. Active nosepiece jaws Cylinder guided nosepiece jaws release the screws as soon as the screw begins to form its passage.
Datasheet
Description
The material mix used in the modern automotive body construction - as well as the one-sided accessibility of the assembly positions - are a perfect reason for the use of a DEPRAG FlowFormScrewdriving Unit (D-FFS). Advantages of DEPRAG FlowForm- Screwdriving system Integrated revolver separator The screws are shot in head first and directed through the revolver separator so that their position is secured even on overhead assemblies. Cycle time optimisation: the next screw is reloaded already as the first screw is being seated. Magazine system - when feedhoses need to be eliminated Screw presentation without feedhose: while the robot is supplied with screws from one magazine - the feeder simultaneously fills a second magazine at another station. Intuitive setting of the screwdriving process and its parameters System adjustment is automatic. The operator must only enter the following details into the clear HMI panel: screw geometry (shaft diameter - length) - information relevant to the part (quantity - material and strength of the metal - with/ without drill hole) and the tightening parameters. Mouthpiece exchange device Simple adjustment to another screw type or fault clearance at the touch of a button. Active nosepiece jaws Cylinder guided nosepiece jaws release the screws as soon as the screw begins to form its passage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Direct Screw Assembly -  - DEPRAG, Inc.
Lewisville, TX, USA
Sheet Metal Direct Screw Assembly
Sheet Metal Direct Screw Assembly
The material mix used in the modern automotive body construction - as well as the one-sided accessibility of the assembly positions - are a perfect reason for the use of a DEPRAG FlowFormScrewdriving Unit (D-FFS). Advantages of DEPRAG FlowForm- Screwdriving system Integrated revolver separator The screws are shot in head first and directed through the revolver separator so that their position is secured even on overhead assemblies. Cycle time optimisation: the next screw is reloaded already as the first screw is being seated. Magazine system - when feedhoses need to be eliminated Screw presentation without feedhose: while the robot is supplied with screws from one magazine - the feeder simultaneously fills a second magazine at another station. Intuitive setting of the screwdriving process and its parameters System adjustment is automatic. The operator must only enter the following details into the clear HMI panel: screw geometry (shaft diameter - length) - information relevant to the part (quantity - material and strength of the metal - with/ without drill hole) and the tightening parameters. Mouthpiece exchange device Simple adjustment to another screw type or fault clearance at the touch of a button. Active nosepiece jaws Cylinder guided nosepiece jaws release the screws as soon as the screw begins to form its passage.

The material mix used in the modern automotive body construction - as well as the one-sided accessibility of the assembly positions - are a perfect reason for the use of a DEPRAG FlowFormScrewdriving Unit (D-FFS).

Advantages of DEPRAG FlowForm- Screwdriving system

Integrated revolver separator

  • The screws are shot in head first and directed through the revolver separator so that their position is secured even on overhead assemblies. Cycle time optimisation: the next screw is reloaded already as the first screw is being seated.

Magazine system - when feedhoses need to be eliminated

  • Screw presentation without feedhose: while the robot is supplied with screws from one magazine - the feeder simultaneously fills a second magazine at another station.

Intuitive setting of the screwdriving process and its parameters

  • System adjustment is automatic. The operator must only enter the following details into the clear HMI panel: screw geometry (shaft diameter - length) - information relevant to the part (quantity - material and strength of the metal - with/ without drill hole) and the tightening parameters.

Mouthpiece exchange device

  • Simple adjustment to another screw type or fault clearance at the touch of a button.

Active nosepiece jaws

  • Cylinder guided nosepiece jaws release the screws as soon as the screw begins to form its passage.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Name Sheet Metal Direct Screw Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Pneumatic Handheld Control Screwdriver, Angle Head Design - MINIMAT - DEPRAG, Inc.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style Right-Angle
View Details